DS/ISO 17987-7

Road vehicles – Local Interconnect Network (LIN) – Part 7: Electrical Physical Layer (EPL) conformance test specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 December 2016
Status: active
Page Count: 184
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

ISO 17987-7:2016 specifies the conformance test for the electrical physical layer (EPL) of the LIN communications system. It is part of this document to define a test that considers ISO 9646 and ISO 17987‑4. The purpose of ISO 17987-7:2016 is to provide a standardized way to verify whether a LIN bus driver is compliant to ISO 17987?4. The primary motivation is to ensure a level of interoperability of LIN bus drivers from different sources in a system environment. ISO 17987-7:2016 provides all the necessary technical information to ensure that test results are consistent even on different test systems, provided that the particular test suite and the test system are compliant to the content of this document.

Document History

DS/ISO 17987-7
December 19, 2016
Road vehicles – Local Interconnect Network (LIN) – Part 7: Electrical Physical Layer (EPL) conformance test specification
ISO 17987-7:2016 specifies the conformance test for the electrical physical layer (EPL) of the LIN communications system. It is part of this document to define a test that considers ISO 9646 and ISO...
Road vehicles -- Local Interconnect Network (LIN) -- Part 7: Electrical Physical Layer (EPL) conformance test specification
This part of ISO 17987 specifies the conformance test for the electrical physical layer of the LIN communications system. It is part of this document to define a test that considers ISO 9646 and ISO...
Advertisement