DNVGL-RU-SHIPS P 4 CH 3

Part 4 Systems and components - Chapter 3 Rotating machinery - drivers

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 January 2017
Status: inactive
Page Count: 122
scope:

General 

Application

The requirements in this section apply to all reciprocating internal combustion engines installed on DNV GL classed ships.

Reciprocating internal combustion engine used for main functions listed in Pt.1 Ch.1 Sec.1 Table 2 or emergency duty are subject to approval, certification, installation survey and shipboard testing according to these rules.

"Reciprocating internal combustion engine" in this section is referred to as "engine" 

For the purpose of these requirements, engines are:

- diesel engines, fuelled with liquid fuel oil

- dual-fuel engines, fuelled with liquid fuel oil and/or with gaseous fuel

- gas-only engines, fuelled with gaseous fuel only and ignited by either a spark or micropilot of liquid fuel oil 

Depending on engine speed, engines are divided into:

- Low-Speed Engines means engines having a rated speed of less than 300 rpm

- Medium-Speed Engines means engines having a rated speed of 300 rpm and above, but less than 1400 rpm

- High-Speed Engines means engines having a rated speed of 1400 rpm or above

Document History

Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
The risk analysis shall address: — failures or malfunction of any system or component involved in the gas operation of the engine — gas leakages downstream of the gas valve unit — the safety of...
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
The risk analysis shall address: — failures or malfunction of any system or component involved in the gas operation of the engine — gas leakages downstream of the gas valve unit — the safety of...
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
Application The requirements in this section apply to all reciprocating internal combustion engines installed on DNV classed ships. Reciprocating internal combustion engine in this section is...
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
Application The requirements in this section apply to all reciprocating internal combustion engines installed on DNV GL classed ships. Reciprocating internal combustion engine in this section is...
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
Application The requirements in this section apply to all reciprocating internal combustion engines installed on DNV GL classed ships. Reciprocating internal combustion engine in this section is...
January 1, 2018
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
FOREWORD DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
FOREWORD DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...
DNVGL-RU-SHIPS P 4 CH 3
January 1, 2017
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
General  Application The requirements in this section apply to all reciprocating internal combustion engines installed on DNV GL classed ships. Reciprocating internal combustion engine used for...
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
General  Application The requirements in this section apply to all reciprocating internal combustion engines installed on DNV GL classed ships. Reciprocating internal combustion engine used for...
January 1, 2016
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
A description is not available for this item.
October 1, 2015
Part 4 Systems and components - Chapter 3 Rotating machinery - drivers
A description is not available for this item.
Advertisement