CEN/TS 17006

Earthworks - Continuous Compaction Control (CCC)

active, Most Current
Organization: CEN
Publication Date: 1 December 2016
Status: active
Page Count: 32
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This technical specification provides guidance, specifications and requirements on the use of Continuous Compaction Control (CCC) as a quality control method in earthworks by means of roller integrated dynamic measuring and documentation systems.

The CCC method is suitable for soils, granular materials and rockfill materials which can be compacted using vibratory rollers.

NOTE A continuous Compaction Control (CCC) technology based on the measure of propel energy necessary to overcome the rolling resistance is also available and can be used as a quality control method in earthworks. The propelling power of the compactor provides an indication of the material stiffness and it is measured as a function of the machine ground speed, slope angle and rolling resistance. This method is not included in this document.

Document History

CEN/TS 17006
December 1, 2016
Earthworks - Continuous Compaction Control (CCC)
This technical specification provides guidance, specifications and requirements on the use of Continuous Compaction Control (CCC) as a quality control method in earthworks by means of roller...

References

Advertisement