CENELEC - EN 61290-4-1

Optical amplifiers - Test methods - Part 4-1: Gain transient parameters - Two-wavelength method

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2016
Status: active
Page Count: 26
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61290-4 applies to optical amplifiers (OAs) using active fibres (optical fibre amplifiers (OFAs)) containing rare-earth dopants including erbium-doped fibre amplifiers (EDFAs) and optically amplified elementary sub-systems. These amplifiers are commercially available and widely deployed in service provider networks.

The object of document is to provide the general background for OFA transients and related parameters, and to describe a standard test method for accurate and reliable measurement of the following transient parameters:

a) channel addition or removal transient gain overshoot and transient net gain overshoot;

b) channel addition or removal transient gain undershoot and transient net gain undershoot;

c) channel addition or removal gain offset;

d) channel addition or removal transient gain response time constant (settling time).

Document History

EN 61290-4-1
December 1, 2016
Optical amplifiers - Test methods - Part 4-1: Gain transient parameters - Two-wavelength method
This part of IEC 61290-4 applies to optical amplifiers (OAs) using active fibres (optical fibre amplifiers (OFAs)) containing rare-earth dopants including erbium-doped fibre amplifiers (EDFAs) and...
September 1, 2011
Optical amplifiers - Test methods - Part 4-1: Gain transient parameters - Two-wavelength method
This part of IEC 61290-4 applies to erbium-doped fibre amplifiers (EDFAs) and optically amplified elementary sub-systems. It applies to OAs using active fibres (optical fibre amplifiers, OFAs),...

References

Advertisement