ISO TR 21704

Toughness of round steel link chains - Test with sub-size specimens

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2017
Status: active
Page Count: 50
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This document contains investigations and investigation results on toughness of round steel link chains, tested with sub-size specimens.

It applies to round steel link chains for hand operated chain hoists of grade TH and VH and for sling chains used for chain slings of grade 8.

NOTE 1 Associated International Standards are ISO 16877, ISO 16872 and ISO 3076. In future it is intended to implement the results on toughness derived in this document in new standards.

Eleven steels, provided by four manufacturers, were tested to find a test regime on sub-size specimens and requirements on the notch impact toughness values at design temperature which resulted out of the tests. These requirements are adjusted to the toughness values of full size ISO-V specimens.

NOTE 2 The requirements are also valid for other cross sections of the chain than round.

Document History

ISO TR 21704
February 1, 2017
Toughness of round steel link chains - Test with sub-size specimens
This document contains investigations and investigation results on toughness of round steel link chains, tested with sub-size specimens. It applies to round steel link chains for hand operated chain...

References

Advertisement