CEN - EN 13146-10

Railway applications - Track - Test methods for fastening systems - Part 10: Proof load test for pull-out resistance

active, Most Current
Organization: CEN
Publication Date: 1 January 2017
Status: active
Page Count: 12
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than a prescribed value (i.e. it is a 'proof load' test).

This test is for components of the fastening system which are:

a) cast into concrete during the manufacture of sleepers or other supporting elements;

b) glued into the cast or drilled holes in concrete; or

c) screwed or otherwise attached to wood, plastic or steel sleepers or other supporting elements.

This test is not applicable to embedded rails.

Document History

EN 13146-10
January 1, 2017
Railway applications - Track - Test methods for fastening systems - Part 10: Proof load test for pull-out resistance
This European Standard specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than...

References

Advertisement