ITU-T Q.4007.2

Explicit communication transfer using IP multimedia core network subsystem; Conformance testing – Part 2: Network side; Test structure and test purposes

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 August 2016
Status: active
Page Count: 58
scope:

This Recommendation provides the test suite structure and test purposes (TSS&TP) for the protocol specification as defined in explicit communication transfer (ECT) using IP multimedia (IM) core network (CN) subsystem in compliance with the relevant requirements.

This Recommendation is Part 2 of a multi-part deliverable covering the explicit communication transfer (ECT) using IP multimedia (IM) core network (CN) subsystem; conformance test specification, as identified below:

Part 1: "Protocol implementation conformance statement (PICS)";

Part 2: "Network side; Test suite structure and test purposes (TSS&TP)";

Part 3: "User side; Test suite structure and test purposes (TSS&TP)".

Document History

ITU-T Q.4007.2
August 1, 2016
Explicit communication transfer using IP multimedia core network subsystem; Conformance testing – Part 2: Network side; Test structure and test purposes
This Recommendation provides the test suite structure and test purposes (TSS&TP) for the protocol specification as defined in explicit communication transfer (ECT) using IP multimedia (IM) core...

References

Advertisement