CSA ISO/IEC 15944-4

Information technology - Business Operational View - Part 4: Business transaction scenarios - Accounting and economic ontology

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 95
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/IEC 15944 provides a set of UML class diagrams and conceptual explanations that circumscribe the Open-edi Business Transaction Ontology (OeBTO). It explains the mechanics of a business transaction state machine, the procedural component of an OeBTO, and the (internal) constraint component of OeBTO, its repository for business rules.

This part of ISO/IEC 15944 addresses collaborations among independent trading partners as defined in ISO/IEC 15944-1. This part of ISO/IEC 15944 applies to both binary collaborations (buyer and seller) and mediated collaborations (buyer, seller, third-party). The ontological features described herein propose standards only for the Business Operational View (BOV), that is, the business aspects of business transactions as they are defined in ISO/IEC 15944-1.

Document History

CSA ISO/IEC 15944-4
January 1, 2016
Information technology - Business Operational View - Part 4: Business transaction scenarios - Accounting and economic ontology
This part of ISO/IEC 15944 provides a set of UML class diagrams and conceptual explanations that circumscribe the Open-edi Business Transaction Ontology (OeBTO). It explains the mechanics of a...
January 1, 2016
Information technology — Business Operational View — Part 4: Business transaction scenarios — Accounting and economic ontology
This part of ISO/IEC 15944 provides a set of UML class diagrams and conceptual explanations that circumscribe the Open-edi Business Transaction Ontology (OeBTO). It explains the mechanics of a...
September 1, 2008
Information technology — Business Operational View — Part 4: Business transaction scenarios — Accounting and economic ontology
This part of ISO/IEC 15944 provides a set of UML class diagrams and conceptual explanations that circumscribe the Open-edi Business Transaction Ontology. It explains the mechanics of a business...
January 1, 2008
Information technology - Business Operational View - Part 4: Business transaction scenarios - Accounting and economic ontology
This part of ISO/IEC 15944 provides a set of UML class diagrams and conceptual explanations that circumscribe the Open-edi Business Transaction Ontology. It explains the mechanics of a business...

References

Advertisement