CSA - CAN/CSA-ISO/IEC 15693-1:12

Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 1: Physical characteristics

inactive
Organization: CSA
Publication Date: 1 January 2012
Status: inactive
Page Count: 24
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 15693 defines the physical characteristics of vicinity cards (VICCs).

It is used in conjunction with other parts of ISO/IEC 15693.

Document History

January 1, 2019
Cards and security devices for personal identification — Contactless vicinity objects — Part 1: Physical characteristics
This document defines the physical characteristics of vicinity cards (VICCs). It is intended to be used in conjunction with other parts of the ISO/IEC 15693 series.
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 1: Physical characteristics
This part of ISO/IEC 15693 defines the physical characteristics of vicinity cards (VICCs). It is used in conjunction with other parts of ISO/IEC 15693.
CAN/CSA-ISO/IEC 15693-1:12
January 1, 2012
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 1: Physical characteristics
This part of ISO/IEC 15693 defines the physical characteristics of vicinity cards (VICCs). It is used in conjunction with other parts of ISO/IEC 15693.
December 1, 2004
Identification cards Contactless integrated circuit(s) cards Vicinity cards Part 1: Physical characteristics
This part of ISO/IEC 15693 specifies the physical characteristics of vicinity cards (VICC). It applies to identification cards of the card type ID-1 operating in vicinity of a coupling device. This...

References

Advertisement