DS/CEN/TS 17006
Earthworks – Continuous Compaction Control (CCC)
| Organization: | DS |
| Publication Date: | 2 January 2017 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This technical specification provides guidance, specifications and requirements on the use of Continuous Compaction Control (CCC) as a quality control method in earthworks by means of roller integrated dynamic measuring and documentation systems. The CCC method is suitable for soils, granular materials and rockfill materials which can be compacted using vibratory rollers. NOTE - A continuous Compaction Control (CCC) technology based on the measure of propel energy necessary to overcome the rolling resistance is also available and can be used as a quality control method in earthworks. The propelling power of the compactor provides an indication of the material stiffness and it is measured as a function of the machine ground speed, slope angle and rolling resistance. This method is not included in this document.
Document History