DS/HD 380 S2

Test methods for evaluating resistance to tracking and erosion of electrical insulating materials used under severe ambient conditions

active, Most Current
Organization: DS
Publication Date: 24 November 2016
Status: active
Page Count: 28
ICS Code (Insulating materials in general): 29.035.01
scope:

Describes two test methods (constant tracking voltage and stepwise tracking voltage) for the evaluation of electrical insulating materials for use under severe ambient conditions and power frequencies (48 Hz to 62 Hz) by measurement of the resistance to tracking and erosion. Has the status of a basic safety publication in accordance with IEC Guide 104.

Document History

DS/HD 380 S2
November 24, 2016
Test methods for evaluating resistance to tracking and erosion of electrical insulating materials used under severe ambient conditions
Describes two test methods (constant tracking voltage and stepwise tracking voltage) for the evaluation of electrical insulating materials for use under severe ambient conditions and power...
Advertisement