SN - NS-EN 3-8:2006

Portable fire extinguishers - Part 8: Additional requirements to NS-EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar

active, Most Current
Organization: SN
Publication Date: 1 April 2007
Status: active
ICS Code (Fire-fighting): 13.220.10

Document History

NS-EN 3-8:2006
April 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to NS-EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.

References

Advertisement