DIN IEC/TS 62993
Guidance for determination of clearances - Creepage distances and requirements for solid insulation for equipment with a rated voltage above 1000 V a.c. and 1500 V d.c. up to 2000 V a.c. and 3000 V d.c. (IEC 109/151B/CD:2016)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 53 |
| ICS Code (Insulation systems): | 29.080.30 |
Document History
DIN IEC/TS 62993
October 1, 2016
Guidance for determination of clearances - Creepage distances and requirements for solid insulation for equipment with a rated voltage above 1000 V a.c. and 1500 V d.c. up to 2000 V a.c. and 3000 V d.c. (IEC 109/151B/CD:2016)
A description is not available for this item.