ISO/IEC 16388

Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2007
Status: active
Page Count: 26
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
ICS Code (Information coding): 35.040
scope:

This International Standard specifies the requirements for the bar code symbology known as Code 39; it specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances, decoding algorithms and parameters to be defined by applications. It specifies the Symbology Identifier prefix strings for Code 39 symbols.

Document History

May 1, 2023
Information technology — Automatic identification and data capture techniques — Code 39 bar code symbology specification
This document specifies the requirements for the bar code symbology known as Code 39. This document specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...
ISO/IEC 16388
May 15, 2007
Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as Code 39; it specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...
October 15, 1999
Information Technology - Automatic Identification and Data Capture Techniques - Bar Code Symbology Specifications - Code 39
A description is not available for this item.

References

Advertisement