DIN EN 14037-5

Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 5: Open or closed heated ceiling surfaces - Test method for thermal output

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 23
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard describes the test method and the test installation for determining the thermal output of ceiling mounted heating surfaces according to the specifications 3.1, 3.2. and 3.3.

This part applies to determine thermal output when chilled ceilings according to EN 14240 are also used for heating.

NOTE Test results according to this part cannot be compared with results according EN 14037-2 because great discrepancies are given at open ceilings, convective components and heating surfaces without upper insulation.

Document History

DIN EN 14037-5
December 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 5: Open or closed heated ceiling surfaces - Test method for thermal output
This European Standard describes the test method and the test installation for determining the thermal output of ceiling mounted heating surfaces according to the specifications 3.1, 3.2. and 3.3....
September 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 5: Test method for thermal output of open or closed heated ceiling surfaces; German and English version FprEN 14037-5:2015
A description is not available for this item.

References

Advertisement