DIN ISO 9022-9

Optics and photonics - Environmental test methods - Part 9: Solar radiation and weathering (ISO 9022-9:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 14
ICS Code (Optical equipment): 37.020
scope:

This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical and electronic devices), under equivalent conditions, for their ability to resist the effects of simulated solar radiation or laboratory weathering, which is a combination of simulated solar radiation, heat, and moisture. It is applicable to instruments that may be exposed to sunlight during operation or unsheltered storage on the earth's surface, or in the lower atmosphere.

The purpose of testing is to investigate to what extent the optical, climatic, mechanical, chemical and electrical (including electrostatic) performance characteristics of the specimen are affected by solar radiation or weathering (solar radiation, heat, and moisture).

Document History

DIN ISO 9022-9
December 1, 2016
Optics and photonics - Environmental test methods - Part 9: Solar radiation and weathering (ISO 9022-9:2016)
This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical and electronic...
May 1, 2015
Optics and photonics - Environmental test methods - Part 9: Solar radiation and weathering (ISO/DIS 9022-9:2015); Text in German and English
A description is not available for this item.
September 1, 2000
Optics and optical instruments - Environmental test methods - Part 9: Solar radiation (ISO 9022-9:1994)
A description is not available for this item.

References

Advertisement