DIN EN ISO 11495

Jewellery - Determination of palladium in palladium jewellery alloys - ICP-OES method using yttrium as internal standard element (ISO 11495:2014)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: inactive
Page Count: 15
ICS Code (Jewellery): 39.060
scope:

This International Standard describes a method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness specified in ISO 9202, by means of inductively coupled plasma optical emission spectrometry (ICP-OES).

The preferred palladium content of the alloys lies between 500 ‰ (parts per thousand) and 950 ‰ palladium.

NOTE This method can be used to analyse other contents of palladium.

This method is intended to be used as the recommended method for the determination of fineness in alloys covered by ISO 9202.

Document History

December 1, 2019
Jewellery and precious metals - Determination of palladium in palladium alloys - ICP-OES method using an internal standard element (ISO 11495:2019)
A description is not available for this item.
January 1, 2019
Jewellery and precious metals - Determination of palladium in palladium alloys - ICP-OES method using an internal standard element (ISO/DIS 11495:2018); German and English version prEN ISO 11495:2018
A description is not available for this item.
DIN EN ISO 11495
December 1, 2016
Jewellery - Determination of palladium in palladium jewellery alloys - ICP-OES method using yttrium as internal standard element (ISO 11495:2014)
This International Standard describes a method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness specified in ISO 9202, by means of inductively...
June 1, 2016
Jewellery - Determination of palladium in palladium jewellery alloys - ICP-OES method using yttrium as internal standard element (ISO 11495:2014); German and English version prEN ISO 11495:2016
A description is not available for this item.

References

Advertisement