DIN EN ISO 16410-1

Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-3 - Part 1: Test suite structure and test purposes (ISO/DIS 16410-1:2016); English version prEN ISO 16410-1:2016

inactive
Organization: DIN
Publication Date: 1 February 2017
Status: inactive
Page Count: 190
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60

Document History

February 1, 2018
Electronic fee collection - Evaluation of equipment for conformity to ISO 17575-3 - Part 1: Test suite structure and test purposes (ISO 16410-1:2017); English version EN ISO 16410-1:2017
The ISO 16410 series provides a suite of tests in order to assess compliance of the Front End and Back End behaviours in relation to the requirements in ISO 17575-3. This document contains the...
DIN EN ISO 16410-1
February 1, 2017
Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-3 - Part 1: Test suite structure and test purposes (ISO/DIS 16410-1:2016); English version prEN ISO 16410-1:2016
A description is not available for this item.
Advertisement