DIN EN ISO 11490

Jewellery - Determination of palladium in palladium jewellery alloys - Gravimetric determination with dimethylglyoxime (ISO 11490:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 13
ICS Code (Jewellery): 39.060
scope:

This International Standard specifies a gravimetric method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness stated in ISO 9202.

These alloys may contain silver, indium, gallium, copper, cobalt, nickel, tin, and ruthenium. Coprecipitated elements have to be determined by a suitable method and a correction applied.

Document History

June 1, 2023
Jewellery and precious metals - Determination of palladium - Gravimetry using dimethylglyoxime (ISO 11490:2023)
A description is not available for this item.
June 1, 2022
Jewellery and precious metals - Determination of palladium in palladium alloys - Gravimetric determination after precipitation using dimethylglyoxime (ISO/DIS 11490:2022); German and English version prEN ISO 11490:2022
A description is not available for this item.
DIN EN ISO 11490
December 1, 2016
Jewellery - Determination of palladium in palladium jewellery alloys - Gravimetric determination with dimethylglyoxime (ISO 11490:2015)
This International Standard specifies a gravimetric method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys...
June 1, 2016
Jewellery - Determination of palladium in palladium jewellery alloys - Gravimetric determination with dimethylglyoxime (ISO 11490:2014); German and English version prEN ISO 11490:2016
A description is not available for this item.
August 1, 1995
Determination of palladium in palladium jewellery alloys - Gravimetric method with dimethyl glyoxime (ISO 11490:1995)
A description is not available for this item.

References

Advertisement