DIN ISO 976

Rubber and plastics - Polymer dispersions and rubber latices - Determination of pH (ISO 976:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 13
ICS Code (Latex and raw rubber): 83.040.10
scope:

This International Standard specifies a method for the determination of the pH of polymer dispersions and rubber latices (natural and synthetic) by means of a pH-meter equipped with a combined glass and silver reference electrode.

The method is also suitable for prevulcanized latex and compounds containing polymer dispersions or rubber latices, including adhesives.

NOTE The accuracy of the method decreases at pH values above 11.

Document History

DIN ISO 976
December 1, 2016
Rubber and plastics - Polymer dispersions and rubber latices - Determination of pH (ISO 976:2013)
This International Standard specifies a method for the determination of the pH of polymer dispersions and rubber latices (natural and synthetic) by means of a pH-meter equipped with a combined glass...
March 1, 2016
Rubber and plastics - Polymer dispersions and rubber latices - Determination of pH (ISO 976:2013); Text in German and English
A description is not available for this item.
July 1, 2008
Rubber and plastics - Polymer dispersions and rubber latices - Determination of pH (ISO 976:1996 + Amd. 1:2006)
A description is not available for this item.
May 1, 1998
Rubber and plastics - Polymer dispersions and rubber latices - Determination of pH (ISO 976:1996)
A description is not available for this item.

References

Advertisement