DSF/PREN ISO 25119-2
Tractors and machinery for agriculture and forestry -- Safety-related parts of control systems -- Part 2: Concept phase
| Organization: | DS |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of ISO 25119 specifies the concept phase of the development of safety-related parts of control systems (SRP/CS) on tractors used in agriculture and forestry, and on self-propelled ride-on machines and mounted, semi-mounted and trailed machines used in agriculture. It may also be applied to municipal equipment (e.g. street-sweeping machines). This part of ISO 25119 is not applicable to:
- aircraft and air-cushion vehicles used in agriculture,
- lawn and garden equipment. This part of ISO 25119 specifies the characteristics and categories required of SRP/CS for carrying out their safety-related functions. This part of ISO 25119 is applicable to the safety-related parts of electrical/electroni
- SRP/CS's limiting current flow in electric hybrids to prevent insulation failure/shock hazards,
- electromagnetic interference with the SRP/CS, and
- SRP/CS's designed to prevent fire. Examples not included in scope:
- insulation failure due to friction that leads to electric shock hazards,
- nominal electromagnetic radiation impacting nearby machine control systems, and
- corrosion causing electric cables to overheat. Machine specific standards (type-C standards) can identify performance levels and/or categories or they should be determined by the manufacturer of the machine based on risk assessment. It is not applicable to non-E/E/PES systems (e.g. hydraulic, mechanic or pneumatic). NOTE - See also EN ISO 12100 for design principles related to the safety of machinery.
Document History