DS/EN 50600-4-2

Information technology – Data centre facilities and infrastructures – Part 4-2: Power Usage Effectiveness

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2017
Status: active
Page Count: 36
ICS Code (Networking): 35.110
ICS Code (Microprocessor systems): 35.160
ICS Code (Information technology (IT) in general): 35.020
scope:

This European Standard specifies the Power Usage Effectiveness (PUE) as a Key Performance Indicator (KPI) to quantify the efficient use of energy in the form of electricity. NOTE - See the Note 1 to entry in Definition 3.1.3. This European Standard: a) defines the Power Usage Effectiveness (PUE) of a data centre; b) introduces PUE measurement categories; c) describes the relationship of this KPI to a data centre's infrastructure, information technology equipment and information technology operations; d) defines the measurement, the calculation and the reporting of the parameter; e) provides information on the correct interpretation of the PUE. PUE derivatives are described in Annex C.

Document History

March 4, 2019
Information technology – Data centre facilities and infrastructures – Part 4-2: Power Usage Effectiveness
This Amendment will update EN 50600-4-2 requirements to re-align with the recent findings of JTC 1/SC 39 on this KPI.
February 21, 2017
Information technology – Data centre facilities and infrastructures – Part 4-2: Power Usage Effectiveness
This European Standard specifies the Power Usage Effectiveness (PUE) as a Key Performance Indicator (KPI) to quantify the efficient use of energy in the form of electricity. NOTE – See the Note 1 to...
DS/EN 50600-4-2
January 2, 2017
Information technology – Data centre facilities and infrastructures – Part 4-2: Power Usage Effectiveness
This European Standard specifies the Power Usage Effectiveness (PUE) as a Key Performance Indicator (KPI) to quantify the efficient use of energy in the form of electricity. NOTE – See the Note 1 to...
Information technology – Data centre facilities and infrastructures – Part 4-2: Power Usage Effectiveness
This Amendment will update EN 50600-4-2 requirements to re-align with the recent findings of JTC 1/SC 39 on this KPI.
Advertisement