DS/EN ISO 20109

Simultaneous interpreting – Equipment – Requirements (ISO 20109:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2017
Status: active
Page Count: 30
ICS Code (Public buildings): 91.040.10
scope:

ISO 20109:2016 specifies requirements for equipment used for simultaneous interpreting. Accessibility requirements are defined in Annex A. Requirements for booths furniture are defined in Annex B. Requirements on the system operation are defined in Annex C. In conjunction with either ISO 2603 or ISO 4043, ISO 20108 and this document provide the relevant requirements both for the quality and transmission of sound and image provided to interpreters and for the equipment needed in the booths.

Document History

DS/EN ISO 20109
January 2, 2017
Simultaneous interpreting – Equipment – Requirements (ISO 20109:2016)
ISO 20109:2016 specifies requirements for equipment used for simultaneous interpreting. Accessibility requirements are defined in Annex A. Requirements for booths furniture are defined in Annex B....
Simultaneous interpreting – Equipment – Requirements (ISO/DIS 20109:2023)
ISO 20109:2016 specifies requirements for equipment used for simultaneous interpreting. Accessibility requirements are defined in Annex A. Requirements for booths furniture are defined in Annex B....
Advertisement