DS/ISO/TS 17902
Wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for gravity drains and sewers
Organization: | DS |
Publication Date: | 8 November 2016 |
Status: | active |
Page Count: | 22 |
ICS Code (External sewage systems): | 93.030 |
ICS Code (Plastics fittings): | 23.040.45 |
ICS Code (Plastics pipes): | 23.040.20 |
scope:
ISO/TS 17902:2016 specifies the definitions and requirements for wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for underground drains and sewer without pressure. ISO/TS 17902:2016 specifies product range, material characteristics, test methods and test parameters, dimension and characteristics of wrap. ISO/TS 17902:2016 is applicable to jointing pipes which have external wall thickness greater than 1,4 mm and a diameter up to DN/OD 2000, or DN/ID 2200.