DSF/FPREN 13952

LPG equipment and accessories – Filling operations for LPG cylinders

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 11
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies the requirements for the operation of a cylinder filling plant to ensure that filling of transportable refillable LPG cylinders is carried out in a controlled and safe manner. This document is applicable to the filling of cylinders complying with RID/ADR [10][11] (including pi marked cylinders) and also to existing non RID/ADR cylinder populations. This document is applicable to the following: - welded and brazed steel LPG cylinders with a specified minimum wall thickness (see EN 1442 [1] and EN 12807 [2] or an equivalent standard); - welded steel LPG cylinders without specified minimum wall thickness (see EN 14140 [4] or an equivalent standard); - welded aluminium LPG cylinders (see EN 13110 [3] or an equivalent standard); - composite LPG cylinders (see EN 14427 [5] or an equivalent standard); and - over-moulded cylinders (OMC). This document does not cover the requirements for filling LPG cylinders that are designed and equipped for filling by the user.

Document History

June 20, 2017
LPG equipment and accessories – Filling operations for LPG cylinders
This European Standard specifies the requirements for the operation of a cylinder filling plant to ensure that filling of transportable refillable LPG cylinders is carried out in a controlled and...
March 17, 2006
LPG equipment and accessories – Filling procedures for LPG cylinders
The purpose of this amendment is to deal with static electricity and quality of product.
July 15, 2003
LGP cylinders – Filling procedures
This standard specifies the requirements for the operation of a cylinder filling plant to ensure that filling of LPG cylinders is carried out in a controlled and safe manner.
DSF/FPREN 13952
LPG equipment and accessories – Filling operations for LPG cylinders
This European Standard specifies the requirements for the operation of a cylinder filling plant to ensure that filling of transportable refillable LPG cylinders is carried out in a controlled and...
LPG equipment and accessories - Filling procedures for LPG cylinders
This draft European Standard specifies the requirements for the operation of a cylinder filling plant to ensure that filling of transportable refillable LPG cylinders is carried out in a controlled...
Advertisement