DLA - DSCC-VID-V62/14635
MICROCIRCUIT, LINEAR, QUAD, 16-BIT NANODAC+ WITH 4 ppm/°C REFERENCE, SPI INTERFACE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 9 January 2017 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing documents the general requirements of a high performance Quad, 16-Bit nanoDAC+ with 4 ppm/°C Reference, SPI interface microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
April 7, 2022
MICROCIRCUIT, LINEAR, QUAD, 16-BIT NANODAC+ WITH 4 ppm/°C REFERENCE, SPI INTERFACE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance quad, 16-Bit nano digital to analog converter (DAC+) with 4 ppm/°C reference, serial peripheral interface (SPI) interface...
DSCC-VID-V62/14635
January 9, 2017
MICROCIRCUIT, LINEAR, QUAD, 16-BIT NANODAC+ WITH 4 ppm/°C REFERENCE, SPI INTERFACE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Quad, 16-Bit nanoDAC+ with 4 ppm/°C Reference, SPI interface microcircuit, with an operating temperature range of -55°C to +125°C.