SNV - SN EN ISO 23537-1
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements
inactive
| Organization: | SNV |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Camping equipment and camp-sites): | 97.200.30 |
Document History
May 1, 2022
Requirements for sleeping bags - Part 1: Thermal, mass and dimensional requirements for sleeping bags designed for limit temperatures of ‐20° C and higher
This document specifies the requirements, test methods and other provisions for the labelling of adult sized sleeping bags for use in sports and leisure time activities at a limit temperature...
SN EN ISO 23537-1
January 1, 2017
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements
A description is not available for this item.