ASTM International - ASTM D7120/D7120M-10

Standard Guide for Evaluation and Preparation of Roof Membranes for Coating Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2010
Status: inactive
Page Count: 3
ICS Code (Surface preparation): 25.220.10
significance And Use:

This guide outlines the general procedures necessary to evaluate and prepare a roof membrane for the application of a liquid surface coating.

This guide is not all inclusive; this guide is... View More

scope:

1.1 This guide covers the procedures for evaluating and preparing non-aggregate surfaced membranes for the application of a coating. It does not address design, construction, or installation issues regarding the roof assembly or the roof membrane. It is not an application guide for roof coatings.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2022
Standard Guide for Evaluation and Preparation of Roof Membranes for Coating Application
1.1 This guide covers the procedures for evaluating and preparing non-aggregate surfaced membranes for the application of a coating. It does not address design, construction, or installation issues...
January 1, 2017
Standard Guide for Evaluation and Preparation of Roof Membranes for Coating Application
1.1 This guide covers the procedures for evaluating and preparing non-aggregate surfaced membranes for the application of a coating. It does not address design, construction, or installation issues...
ASTM D7120/D7120M-10
July 1, 2010
Standard Guide for Evaluation and Preparation of Roof Membranes for Coating Application
1.1 This guide covers the procedures for evaluating and preparing non-aggregate surfaced membranes for the application of a coating. It does not address design, construction, or installation issues...
Advertisement