DS/EN 2879

Aerospace series – Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature) / 235 °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 January 2017
Status: active
Page Count: 9
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated. Classification: 900 MPa 1) / 235 °C 2).

Document History

DS/EN 2879
January 23, 2017
Aerospace series – Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2...
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235°C
This European Standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2...
Advertisement