IEC PAS 63083
Specific absorption rate (SAR) measurement procedure for long term evolution (LTE) devices
| Organization: | IEC |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This Publicly Available Specification (PAS) applies to measurement procedures of Specific Absorption Rate (SAR) generated by devices with LTE (Long Term Evolution) technology specified by 3rd Generation Partnership Project (3GPP), Rel. 8 and 9 [1] where the devices are intended to be used with the radiating part in close proximity to the human head and body. This document supports both FDD and TDD modes. The objective of this document is to define the number of test conditions with respect to basic radio frequency aspects, i.e. channel bandwidths, number and offset of allocated resource blocks (RB), modulation, and maximum power reduction (MPR) for IEC 62209-1 and IEC 62209-2
Document History