IEC TS 60076-20
Power transformers - Part 20: Energy efficiency
| Organization: | IEC |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 60076 is applicable to transformers in the scope of IEC 60076-1
The energy performance levels given in Clause 6 are not applicable to the following transformers
transformers for high current rectifiers as described in the IEC 61378 (all parts) and in the IEC 60146 (all parts)
transformers for furnace applications
transformers for offshore applications
NOTE 1 Transformer to be installed on fixed or floating offshore platforms, offshore wind turbines or on board of ships and all kind of vessels)
transformers for emergency or temporary mobile installations
NOTE 2 Transformers designed only to provide cover for a specific time limited situation when the normal power supply is interrupted either due to an unplanned occurrence such as failure or a station refurbishment, but not to permanently upgrade an existing substation
traction transformers
earthing transformers as described in 3.1.10 of IEC 60076-6:2007
phase shifting transformers
instrument transformers (IEC 61869-1)
transformers and auto-transformers specifically designed for railway feeding systems, as defined in EN 50329
traction catenary supply transformer for 16,67 Hz
transformer for high current rectifiers (IEC 61869-1)
NOTE 3 These are transformers specifically designed and intended to supply power electronic or rectifier loads specified according to IEC 61378-1
NOTE 4 This exclusion does not apply to transformers intended to provide AC power from DC sources such as transformers for wind turbine and photo voltaic applications as well as transformers designed for DC transmission and distribution applications
transformers for railway feeding systems (EN 50329)
subsea transformers
starting-, testing- and welding transformers
starting transformers, specifically designed for starting three-phase induction motors so as to eliminate supply voltage dips
NOTE 5 Examples are transformers that are de-energised during normal operation, used for the purpose of starting a rotating machine)
transformers specifically designed for explosion-proof and underground mining applications
transformers which cannot fulfil the energy performance requirements due to unavoidable size and weight limitations
NOTE 6 Due to the unavoidable weight and size limitation for a rolling stock application, this definition includes all traction transformers for rolling stock, irrespective of the frequency (e.g. 16,7 Hz, 25 Hz, 50 Hz, 60 Hz)
In this document, "transformers" includes both separate winding transformers and autotransformers
NOTE 7 Transformers intended to provide AC power from DC sources such as transformers for wind turbine and photo voltaic applications as well as transformers designed for DC transmission and distribution applications are included in the Scope of this document
Document History