ISO 19690-2
Disc springs - Part 2: Technical specifications
| Organization: | ISO |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Springs): | 21.160 |
scope:
This document specifies two different grades of disc springs.
Grade A defines basic requirements of disc springs for static applications with low and moderate performance. Springs manufactured according to Grade A are not used for dynamic applications.
Grade B defines requirements on disc springs especially used for dynamic applications and high performance static applications. Disc springs according to Grade B ensure a better quality by higher demands on manufacturing processes and tolerance requirements. Grade B includes graphs showing the guaranteed fatigue life such as a function of stress
Document History