GMNA - 9985745

Adhesive, Anti-Flutter, Expanding, Pumpable

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2017
Status: active
Page Count: 3
scope:

Material Description. This specification describes an expanding, high solids, low strength, and pumpable, elastomeric adhesive.

Symbols. Not applicable.

Applicability. This material is intended for use between inner and outer steel panels to eliminate metal to metal contacts, act as a vibration dampener, and maintain a pre-established spacing between surfaces.

Remarks. The material shall be capable of being dispensed through standard pumping equipment, provide good adhesion to all oily automotive steel substrates and be compatible with production phosphate systems, Electrodeposition Paint Operations (ELPO) paint systems and paint bake oven temperatures up to 205 °C.

Document History

October 1, 2021
Adhesive, Anti-Flutter, Expanding, Pumpable
Material Description. This specification describes an expanding, high solids, low strength, and pumpable, elastomeric adhesive. Symbols. Not applicable. Applicability. This material is intended...
9985745
January 1, 2017
Adhesive, Anti-Flutter, Expanding, Pumpable
Material Description. This specification describes an expanding, high solids, low strength, and pumpable, elastomeric adhesive. Symbols. Not applicable. Applicability. This material is intended for...
April 1, 1992
Adhesive, Anti-Flutter Expanding, Pumpable
1 SCOPE. This specification describes an expanding, high solids, low strength, pumpable, elastomeric adhesive. This material is intended for use between inner and outer steel panels to eliminate...

References

Advertisement