GMNA - 9986519
Adhesive, One Part, Polyurethane to Glass, Room Temperature Applied
| Organization: | GMNA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This specification covers the minimum requirements of a glass bonding polyurethane adhesive sealing compound. This material is a one component, room temperature applied, moisture cure, black polyurethane adhesive sealing compound. It is used in conjunction with compatible glass side primers 9982278 with 9982279 or 9982283 for bonding automotive glass to body openings. It may be used with or without a body pinchweld primer, 9985757 for bonding to specific paint systems on the bodyside.
Symbols. Not applicable.
Applicability. Materials approved to this requirement are intended for bonding stationary automotive safety glass, e.g., windshield, backlites and quarter windows, to painted automotive body openings.
Remarks. Although not restricted to, materials approved to this specification are intended for use in GM vehicle manufacturing facilities.
Document History