GMNA - 9982259

Adhesive, One Part, Structural – Metal With Glass Beads

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2017
Status: active
Page Count: 3
scope:

Material Description. This specification describes a single component, heat cured, pumpable, structural adhesive suitable for closure panel hem flange bonding. This material shall be used in the Body Shop or Fabrication Plant, on "oily metal", and cure in the heat of the Paint Bake Ovens.

Symbols. Not applicable.

Applicability. This adhesive material is intended for use in closure hem flange bonding.

Remarks. This material shall incorporate 3% (by volume) solid glass beads. These beads shall be 0.2 mm diameter (nominal), and of sufficient compressive strength to resist fracture in the closure hemming process. The glass beads act as a bond-line spacer to provide a uniform thickness of adhesive within the hem of the assembly. The glass beads also are partially imbedded into the inner and outer panel substrates providing some amount of strength to retain the relationship of the inner panel to the outer panel prior to and during cure of the adhesive in the paint ovens.

The adhesive shall be compatible with production process oils, production phosphate, Electrocoat (E-coat), top coat processes and production dispensing systems.

Document History

July 1, 2023
Adhesive, One Part, Structural – Metal With Glass Beads
Material Description. This specification describes a single component, heat cured, pumpable, structural adhesive suitable for closure panel hem flange bonding. This material shall be used in the...
9982259
January 1, 2017
Adhesive, One Part, Structural – Metal With Glass Beads
Material Description. This specification describes a single component, heat cured, pumpable, structural adhesive suitable for closure panel hem flange bonding. This material shall be used in the Body...
June 1, 2001
Adhesive, One Part, Structural - Metal with Glass Beads
1 Scope This specification is intended to cover a single component, pumpable, structural adhesive suitable for closure panel hem flange bonding.

References

Advertisement