CEN - EN 15416-4

Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 4: Determination of open assembly time under referenced conditions

active, Most Current
Organization: CEN
Publication Date: 1 January 2017
Status: active
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a laboratory method of determining the open assembly time in standard climate (20 ±2) °C and (65 ±5) % relative humidity (hereafter climate [20/65]).

This European Standard is intended to determine the open assembly time using a defined procedure for obtaining a reliable base for comparison of open assembly time between adhesives under referenced conditions.

The method gives a result that cannot be applied to the safe manufacture of timber structures without taking into account the influence of factors such as timber density, moisture content, factory temperature and relative air humidity.

Document History

EN 15416-4
January 1, 2017
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 4: Determination of open assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the open assembly time in standard climate (20 ±2) °C and (65 ±5) % relative humidity (hereafter climate [20/65]). This European...
August 1, 2006
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 4: Determination of open assembly time for one component polyurethane adhesives
A description is not available for this item.

References

Advertisement