CEN - EN 3908

Aerospace series - Nipples, lubricating, axial type, in corrosion resisting steel, passivated

active, Most Current
Organization: CEN
Publication Date: 1 January 2017
Status: active
Page Count: 16
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard specifies the required characteristics and the tests for lubricating nipples of the axial type, in corrosion resisting steel, passivated. Annex A (normative) states the clearance space requirements for the coupling and uncoupling of the lubricating gun and the maximum permissible diameter of the lubricating gun barrel, together with installation thread requirements.

Lubricating nipples according to this European Standard are intended for use in aerospace assemblies, where regular lubrication of moving parts is required.

Document History

EN 3908
January 1, 2017
Aerospace series - Nipples, lubricating, axial type, in corrosion resisting steel, passivated
This European Standard specifies the required characteristics and the tests for lubricating nipples of the axial type, in corrosion resisting steel, passivated. Annex A (normative) states the...

References

Advertisement