ASD-STAN PREN 4832
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ringlocked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 25 |
scope:
This specification establishes the requirements for Ring locked fitting assemblies according to EN 4833 and EN 4836, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080 psi) maximum and temperature range of -54 °C to +135 °C (-65 °F to +275 °F).
Document History
ASD-STAN PREN 4832
January 1, 2017
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ringlocked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification
This specification establishes the requirements for Ring locked fitting assemblies according to EN 4833 and EN 4836, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080...