ASD-STAN PREN 4834

Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 January 2017
Status: active
Page Count: 10
scope:

This standard specifies the dimensions, tolerances and requirements of a port for a fluid connection with ring locked fitting, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080 psi) maximum and temperature range of -54 to +135 °C (-65 to +275 °F).

Document History

ASD-STAN PREN 4834
January 1, 2017
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration
This standard specifies the dimensions, tolerances and requirements of a port for a fluid connection with ring locked fitting, for use in aircraft systems at nominal operating pressure of 35 000 kPa...

References

Advertisement