LUL - T0537

35mm and 7mm Two core AC Signal main cable-Non Halogen Low-smoke

inactive
Organization: LUL
Publication Date: 1 November 2016
Status: inactive
Page Count: 9
scope:

This specification applies to 2 core non-armoured ac main signal cable, carrying the 600V ac power supply for trackside signalling equipment.

Purpose

The purpose of this specification is to define requirements for 1000 V rated cable which is used for providing power from sub-stations to all signalling equipment.

Document History

January 1, 2022
35 mm and 70 mm Two core AC Signal main cable-Non Halogen Low-smoke
This specification applies to 2 core non-armoured ac main signal cable, carrying the 600V ac power supply for trackside signalling equipment. It is intended to be used by all those engaged in the...
T0537
November 1, 2016
35mm and 7mm Two core AC Signal main cable-Non Halogen Low-smoke
This specification applies to 2 core non-armoured ac main signal cable, carrying the 600V ac power supply for trackside signalling equipment. Purpose The purpose of this specification is to define...
November 1, 2011
35mm and 70 mmTwo core AC Signal main cable-Non Halogen Low-smoke
This Specification applies to 2 core non-armoured ac main signal cable, carrying the 600V ac power supply for trackside signalling equipment. Purpose The purpose of this Specification is to define...

References

Advertisement