CSA C22.2 NO 331
Flat cable systems
| Organization: | CSA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 21 |
scope:
This Standard applies to flat cable systems for indoor use, in non-hazardous locations, intended for installation on branch circuits of not more than 600 V 30 A ac between conductors in accordance with CSA C22.1, Canadian Electrical Code, Part I. Note: See Rule 12-1614 of the Canadian Electrical Code, Part I for additional requirements on flat cable systems.
This Standard applies to the following flat cable system components:
a) flat cable Type FCC;
b) flat cable fittings;
c) metal surface raceways; and
d) metal surface raceway fittings.
This Standard does not apply to flat cable systems with connectors intended for installation into equipment (e.g., ribbon cables with PCB mount connectors).
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application
Document History