ETSI - TR 103 411
SmartM2M; Smart Appliances; SAREF extension investigation
| Organization: | ETSI |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 46 |
scope:
The present document presents the requirements gathered from the main smart appliances industrial actors to be exploited and implemented in the companion ETSI TS 103 410-1 [i.13], ETSI TS 103 410-2 [i.14] and ETSI TS 103 410-3 [i.15]. Next to that, the present document also provides input on the extension and maintenance of the SAREF ontology. The aforementioned technical specifications define extensions to the Smart Appliances reference ontology (SAREF) and the mapping to oneM2M as defined in ETSI TS 103 264 [i.3]. The objective is to include input from the industrial actors from the appliances domain including non-energy related aspects.
Document History