DSF/CLC/FPRTS 50625-5
Collection, logistics & Treatment requirements for WEEE – Part 5: Specification for the final treatment of WEEE fractions – Copper and precious metals
| Organization: | DS |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Other standards related to wastes): | 13.030.99 |
scope:
This Technical Specification addresses the processes regarding the recycling of copper and/or precious metals contained in WEEE and fractions of WEEE. NOTE 1 - For the treatment of WEEE EN 50625-1 applies. This Technical Specification relates to the chemical and metallurgical processes used for the recycling of copper and/or precious metals contained in WEEE and fractions of WEEE, thereby differentiating it from manual/mechanical processing (see Annex A). All chemical and metallurgical processes are included up and until the output materials will be used for their original purpose or for other purposes or will be finally disposed of. NOTE 2 - The main precious metals concerned are gold, silver, and palladium. NOTE 3 - The majority of the WEEE volumes that are processed by final treatment operators consists of fractions of WEEE (e.g. circuit boards) containing copper and/or precious metals, however there may be whole small WEEE that can be treated directly in final treatment (e.g. USB sticks). NOTE 4 - Chemical and metallurgical processes are processes in which a chemical reaction takes place for example: pyrolysis, smelting, refining, solvent extraction, ion exchange, leaching/dissolution
Document History