DSF/FPREN ISO 12354-3

Building acoustics -- Estimation of acoustic performance of buildings from the performance of elements -- Part 3: Airborne sound insulation against outdoor sound

pending
Organization: DS
Status: pending
Page Count: 38
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

Revision of EN 12354-3 taking into account of N 510 "Results of the 5 years review of En 12354-3 and the report of WG 2 (N 520). This document describes calculation models designed to estimate the airborne sound insulation between rooms in buildings, primarily using measured data which characterize direct or indirect flanking transmission by the participating building elements and theoretically derived methods of sound propagation in structural elements. A detailed model is described for calculation in frequency bands ; the single number rating can be determined from the calculation results. A simplified model with a restricted field of application is deduced from this, calculating directly the single number rating, using the single number ratings of the elements. This document describes the principles of the calculation scheme, lists the relevant quantities and defines its applications and restrictions. It is intended for acoustical experts and provides the framework for the development of application documents and tools for other users in the field of building construction, taking into account local circumstances. The calculation models described use the most general approach for engineering purposes, with a clear link to measurable quantities that specify the performance of building elements. The known limitations of these calculation models are described in this document. Users should, however, be aware that other calculation models also exist, each with their own applicability and restrictions. The models are based on experience with predictions for dwellings ; they could also be used for other types of buildings provided the construction systems and dimensions of elements are not too different from those in dwellings.

Document History

August 21, 2017
Building acoustics – Estimation of acoustic performance of buildings from the performance of elements – Part 3: Airborne sound insulation against outdoor sound (ISO 12354-3:2017)
ISO 12354-3:2017 specifies a calculation model to estimate the sound insulation or the sound pressure level difference of a façade or other external surface of a building. The calculation is based on...
DSF/FPREN ISO 12354-3
Building acoustics -- Estimation of acoustic performance of buildings from the performance of elements -- Part 3: Airborne sound insulation against outdoor sound
Revision of EN 12354-3 taking into account of N 510 "Results of the 5 years review of En 12354-3 and the report of WG 2 (N 520). This document describes calculation models designed to estimate the...
Advertisement