DS/HD 477.3.2 S1

Methods of measurement of equipment used in terrestrial radio-relay systems – Part 3: Simulated systems – Section 2: Measurements in the baseband

active, Most Current
Organization: DS
Publication Date: 21 November 2016
Status: active
Page Count: 14
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

Deals with baseband measurements on simulated radio-relay systems which are not directly related to a particular type of signal actually being transmitted. These measurements are carried out typically at the modulator input and the demodulator output points and exclude auxiliary terminal equipment.

Document History

DS/HD 477.3.2 S1
November 21, 2016
Methods of measurement of equipment used in terrestrial radio-relay systems – Part 3: Simulated systems – Section 2: Measurements in the baseband
Deals with baseband measurements on simulated radio-relay systems which are not directly related to a particular type of signal actually being transmitted. These measurements are carried out...
Advertisement