DS/EN 50341-2-13

Overhead electrical lines exceeding AC 1 kV – Part 2-13: National Normative Aspects (NNA) for ITALY (based on EN 50341-1:2012)

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 January 2017
Status: active
Page Count: 34
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This NNA (National Normative Annex) is only applicable to all new overhead lines equipped with bare conductors, covered conductors or cables, with voltages above 1kV AC. This standard is not applicable to overhead lines pre-existing before its coming into force and shall not be applied to maintenance or reconductoring; the standard can be applied in case of significant modifications of existing lines.

Document History

June 26, 2017
Overhead electrical lines exceeding AC 1 kV – Part 2-13: National Normative Aspects (NNA) for ITALY (based on EN 50341-1:2012)
This NNA (National Normative Annex) is only applicable to all new overhead lines equipped with bare conductors, covered conductors or cables, with voltages above 1kV AC. This standard is not...
DS/EN 50341-2-13
January 24, 2017
Overhead electrical lines exceeding AC 1 kV – Part 2-13: National Normative Aspects (NNA) for ITALY (based on EN 50341-1:2012)
This NNA (National Normative Annex) is only applicable to all new overhead lines equipped with bare conductors, covered conductors or cables, with voltages above 1kV AC. This standard is not...
Advertisement