ASTM STP575

Bearing Steels: The Rating of Nonmetallic Inclusion

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 1 June 1975
Status: active
Page Count: 224
scope:

Since nonmetallic inclusions are always present in steel, it is important to identify and classify the size and type of inclusion. ASTM has set up basic guidelines obtaining samples and rating the inclusion. Under microscopic examination, the size, distribution, number, and type of inclusions are examined and compared to various standard ASTM charts.

The examination and rating of six samples taken in a systematic way as outlined by an ASTM procedure generates the nonmetallic inclusion rating for that heat. There are four ASTM bearing specifications that cover different grades of steel used in the bearing industry: ASTM Specification for High-Carbon-Chromium Ball and Roller-Bearing Steel (A 295-70); ASTM Specification for High Hardenability Bearing Steels (A 485-63); ASTM Specification for Carburizing Steels for Anti-Friction Bearings (A 534-65); and, ASTM Specification for Special Quality Ball and Roller Bearing Steel (A 535-65).

The ASTM method of evaluating bearing steels is commercially oriented to enable the steel producer to consistently evaluate numerous heats of steel.

Document History

ASTM STP575
June 1, 1975
Bearing Steels: The Rating of Nonmetallic Inclusion
Since nonmetallic inclusions are always present in steel, it is important to identify and classify the size and type of inclusion. ASTM has set up basic guidelines obtaining samples and rating the...
Advertisement