CEN - EN 12574-2
Stationary waste containers - Part 2: Performance requirements and test methods
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
scope:
This part of EN 12574 specifies the test methods for stationary waste containers (in the text also called containers) according to EN 12574-1:2017. It also specifies the target requirements to be reached either during or after the tests.
Document History
EN 12574-2
February 1, 2017
Stationary waste containers - Part 2: Performance requirements and test methods
This part of EN 12574 specifies the test methods for stationary waste containers (in the text also called containers) according to EN 12574-1:2017. It also specifies the target requirements to be...
February 1, 2006
Stationary waste containers - Part 2: Performance requirements and test methods
A description is not available for this item.
February 1, 2002
Stationary Waste Containers - Part 2: Performance Requirements and Test Methods
A description is not available for this item.