DOT - 46 CFR PART 531

NVOCC SERVICE ARRANGEMENTS

active, Most Current
Organization: DOT
Publication Date: 1 October 2016
Status: active
Page Count: 12
scope:

Purpose.

This part exempts NVOCCs from certain provisions of the Shipping Act. The purpose of this part is to facilitate the filing of NVOCC Service Arrangements (''NSAs'') and the publication of certain essential terms of those NSAs as they are exempt from the otherwise applicable provisions of the Shipping Act of 1984 (''the Act''). This part enables the Commission to review NSAs to ensure that they and the parties to them comport with the conditions of the exemption as set forth below

Document History

October 1, 2022
NVOCC SERVICE ARRANGEMENTS
Scope and applicability. Only individual NVOCCs compliant with the requirements of section 19 of the Act (46 U.S.C. 40901–40904) and the Commission’s regulations at 46 CFR part 515 may enter into an...
October 1, 2021
NVOCC SERVICE ARRANGEMENTS
Purpose. The purpose of this part is to facilitate NVOCC Service Arrangements (‘‘NSAs’’) as they are exempt from the otherwise applicable provisions of the Shipping Act of 1984 (‘‘the Act’’). [83...
October 1, 2020
NVOCC SERVICE ARRANGEMENTS
Scope and applicability. Only individual NVOCCs compliant with the requirements of section 19 of the Act (46 U.S.C. 40901–40904) and the Commission’s regulations at 46 CFR part 515 may enter into an...
October 1, 2019
NVOCC SERVICE ARRANGEMENTS
Scope and applicability. Only individual NVOCCs compliant with the requirements of section 19 of the Act (46 U.S.C. 40901–40904) and the Commission’s regulations at 46 CFR part 515 may enter into an...
October 1, 2018
NVOCC SERVICE ARRANGEMENTS
Scope and applicability. Only individual NVOCCs compliant with the requirements of section 19 of the Act (46 U.S.C. 40901–40904) and the Commission’s regulations at 46 CFR part 515 may enter into an...
October 1, 2017
NVOCC SERVICE ARRANGEMENTS
Scope and applicability. Only individual NVOCCs compliant with the requirements of section 19 of the Act (46 U.S.C. 40901–40904) and the Commission’s regulations at 46 CFR part 515 may enter into an...
46 CFR PART 531
October 1, 2016
NVOCC SERVICE ARRANGEMENTS
Purpose. This part exempts NVOCCs from certain provisions of the Shipping Act. The purpose of this part is to facilitate the filing of NVOCC Service Arrangements (‘‘NSAs’’) and the publication of...
October 1, 2015
NVOCC SERVICE ARRANGEMENTS
Scope and applicability. Only individual NVOCCs compliant with the requirements of section 19 of the Act (46 U.S.C. 40901–40904) and the Commission’s regulations at 46 CFR part 515 may enter into an...
October 1, 2014
NVOCC SERVICE ARRANGEMENTS
Scope and applicability. Only individual NVOCCs compliant with the requirements of section 19 of the Act (46 U.S.C. 40901–40904) and the Commission's regulations at 46 CFR part 515 may enter into an...
Advertisement