ETSI - EN 300 220-2
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU for non specific radio equipment
| Organization: | ETSI |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 33 |
scope:
The present document specifies technical characteristics and methods of measurements for Non-specific Short Range Devices category equipment types.
Non specific SRDs category is defined by the EU Commission Decision 2013/752/EU [i.3] as:
"The non-specific short-range device category covers all kinds of radio devices, regardless of the application or the purpose, which fulfil the technical conditions as specified for a given frequency band. Typical uses include telemetry, telecommand, alarms, data transmissions in general and other applications".
The present document covers equipment intended for fixed, mobile or nomadic use, including:
• stand-alone radio equipment;
• plug-in radio devices intended for use with or within a variety of host systems;
• plug-in radio devices intended for use within combined equipment.
It is noted that in the European Commission Decision on Short Range Devices [i.3], some harmonised frequency bands may be subject to usage restrictions such as the exclusion of video or audio use.
Equipment transmitting voice with analog modulation are excluded from the present document.
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.2] under the conditions identified in annex A.
Document History